Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH17N80Q IXFH17N80Q

Description
Manufacturer: IXYS Win Source Part Number: 1049386-IXFH17N80Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049386-IXFH17N80Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH17N80Q - 1049386-IXFH17N80Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH17N80Q
1049386-IXFH17N80Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH17N80Q 1049386-IXFH17N80Q
Manufacturer: IXYS Win Source Part Number: 1049386-IXFH17N80Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 4mA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049386-IXFH17N80Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
800V 17A MOSFET Transistor
278-IXFH17N80Q
800V 17A MOSFET Transistor 278-IXFH17N80Q
MOSFET N-CH 800V 17A TO247AD Product overview: IXFH17N80Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH17N80Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 17A TO247AD Product overview: IXFH17N80Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH17N80Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH17N80Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH17N80Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH17N80Q
MOSFET N-CH 800V 17A TO247AD

MOSFET N-CH 800V 17A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 17 Amps 800V 0.60 Rds

MOSFET 17 Amps 800V 0.60 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049386-IXFH17N80Q 278-IXFH17N80Q IXFH17N80Q IXFH17N80Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH17N80Q 800V 17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 800 volts
PD 400000 milliwatts 400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details