N-Channel 900V 16A (Tc) 360W (Tc) Through Hole TO-247AD (IXFH)
MOSFET N-CH 900V 16A TO247AD Product overview: IXFH16N90Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH16N90Q can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049384-IXFH16N90Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 650 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 900V 16A TO247AD
MOSFET N-CH 900V 16A TO247AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH16N90Q-ND | 278-IXFH16N90Q | 1049384-IXFH16N90Q | IXFH16N90Q | IXFH16N90Q |
| Product Name | Single FETs, MOSFETs | 900V 16A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH16N90Q | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; SOT3; TO-247AD (IXFH) | TO-247; TO-247-3 | TO-247; TO-247-3 |
| PD | 360000 milliwatts | 360000 milliwatts | 360000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |