Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH16N50P3 IXFH16N50P3

Description
Manufacturer: IXYS Win Source Part Number: 1049382-IXFH16N50P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1515pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049382-IXFH16N50P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1515pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH16N50P3 - 1049382-IXFH16N50P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH16N50P3
1049382-IXFH16N50P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH16N50P3 1049382-IXFH16N50P3
Manufacturer: IXYS Win Source Part Number: 1049382-IXFH16N50P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 2.5mA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1515pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049382-IXFH16N50P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.5mA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1515pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 30

Buy Now Datasheet
Single FETs, MOSFETs - IXFH16N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH16N50P3-ND
Single FETs, MOSFETs IXFH16N50P3-ND
N-Channel 500V 16A (Tc) 330W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 500V 16A (Tc) 330W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH16N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH16N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH16N50P3
MOSFET N-CH 500V 16A TO247AD

MOSFET N-CH 500V 16A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Polar3 HiPerFET Power MOSFET

MOSFET Polar3 HiPerFET Power MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049382-IXFH16N50P3 IXFH16N50P3-ND IXFH16N50P3 IXFH16N50P3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH16N50P3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 330000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products