Zilog Single FETs, MOSFETs IXFH160N15T2

Description
N-Channel 150V 160A (Tc) 880W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 150V 160A (Tc) 880W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH160N15T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH160N15T2-ND
Single FETs, MOSFETs IXFH160N15T2-ND
N-Channel 150V 160A (Tc) 880W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 150V 160A (Tc) 880W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH160N15T2 - 1049380-IXFH160N15T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH160N15T2
1049380-IXFH160N15T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH160N15T2 1049380-IXFH160N15T2
Manufacturer: IXYS Win Source Part Number: 1049380-IXFH160N15T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 880W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 253nC @ 10V Max Input Capacitance: 15000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049380-IXFH160N15T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 880W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 253nC @ 10V
Max Input Capacitance: 15000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH160N15T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH160N15T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH160N15T2
MOSFET N-CH 150V 160A TO247AD

MOSFET N-CH 150V 160A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Trench T2 HiperFET Power MOSFET

MOSFET Trench T2 HiperFET Power MOSFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH160N15T2-ND 1049380-IXFH160N15T2 IXFH160N15T2 IXFH160N15T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH160N15T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details