Littelfuse, Inc. Single FETs, MOSFETs IXFH15N100Q3

Description
N-Channel 1000V 15A (Tc) 690W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 1000V 15A (Tc) 690W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFH15N100Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH15N100Q3-ND
Single FETs, MOSFETs 238-IXFH15N100Q3-ND
N-Channel 1000V 15A (Tc) 690W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 1000V 15A (Tc) 690W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100Q3 - 141120-IXFH15N100Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100Q3
141120-IXFH15N100Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100Q3 141120-IXFH15N100Q3
Manufacturer: IXYS Win Source Part Number: 141120-IXFH15N100Q3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 690W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 6.5V @ 4mA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 3250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 141120-IXFH15N100Q3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 690W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 6.5V @ 4mA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 3250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.05 Ohm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH15N100Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH15N100Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH15N100Q3
MOSFET N-CH 1000V 15A TO247AD

MOSFET N-CH 1000V 15A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFH15N100Q3-ND 141120-IXFH15N100Q3 IXFH15N100Q3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100Q3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
V(BR)DSS 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products