Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100P IXFH15N100P

Description
Manufacturer: IXYS Win Source Part Number: 1049377-IXFH15N100P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 543W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 6.5V @ 1mA Max Gate Charge: 97nC @ 10V Max Input Capacitance: 5140pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 760 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049377-IXFH15N100P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 543W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 6.5V @ 1mA Max Gate Charge: 97nC @ 10V Max Input Capacitance: 5140pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 760 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100P - 1049377-IXFH15N100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100P
1049377-IXFH15N100P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100P 1049377-IXFH15N100P
Manufacturer: IXYS Win Source Part Number: 1049377-IXFH15N100P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 543W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 6.5V @ 1mA Max Gate Charge: 97nC @ 10V Max Input Capacitance: 5140pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 760 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049377-IXFH15N100P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 543W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 6.5V @ 1mA
Max Gate Charge: 97nC @ 10V
Max Input Capacitance: 5140pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 760 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXFH15N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFH15N100P-ND
Single FETs, MOSFETs 238-IXFH15N100P-ND
N-Channel 1000V 15A (Tc) 543W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 1000V 15A (Tc) 543W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH15N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH15N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH15N100P
MOSFET N-CH 1000V 15A TO247AD

MOSFET N-CH 1000V 15A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 15 Amps 1000V 0.76 Rds

MOSFET 15 Amps 1000V 0.76 Rds

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049377-IXFH15N100P 238-IXFH15N100P-ND IXFH15N100P IXFH15N100P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1000 volts
PD 543000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers