N-Channel 300V 150A (Tc) 890W (Tc) Through Hole TO-247 (IXTH)
Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: HiPerFET™, Ultra X3
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS
MOSFET N-CH 300V 150A TO247
MOSFET N-CH 300V 150A TO247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXFH150N30X3-ND | IXFH150N30X3 | IXFH150N30X3 | IXFH150N30X3 | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| Packing Method | Tube; Tube | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |