Zilog Single FETs, MOSFETs IXFH150N25X3

Description
N-Channel 250V 150A (Tc) 780W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 250V 150A (Tc) 780W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH150N25X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH150N25X3-ND
Single FETs, MOSFETs IXFH150N25X3-ND
N-Channel 250V 150A (Tc) 780W (Tc) Through Hole TO-247 (IXTH)

N-Channel 250V 150A (Tc) 780W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH150N25X3 - 876070-IXFH150N25X3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH150N25X3
876070-IXFH150N25X3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH150N25X3 876070-IXFH150N25X3
Manufacturer: IXYS Win Source Part Number: 876070-IXFH150N25X3 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150A (Tc) 780W (Tc) Through Hole TO-247 (IXTH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXFH150 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXTH) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876070-IXFH150N25X3
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150A (Tc) 780W (Tc) Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFH150
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH150N25X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH150N25X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH150N25X3
MOSFET N-CH 250V 150A TO247

MOSFET N-CH 250V 150A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH150N25X3-ND 876070-IXFH150N25X3 IXFH150N25X3 IXFH150N25X3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH150N25X3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - 448-AUIRFS3004TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details