Littelfuse, Inc. Single FETs, MOSFETs IXFH14N60P

Description
N-Channel 600V 14A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 600V 14A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH14N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH14N60P-ND
Single FETs, MOSFETs IXFH14N60P-ND
N-Channel 600V 14A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 600V 14A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 14A

MOSFET 600V 14A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH14N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH14N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH14N60P
MOSFET N-CH 600V 14A TO247AD

MOSFET N-CH 600V 14A TO247AD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH14N60P-ND IXFH14N60P IXFH14N60P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details