Manufacturer: IXYS
Win Source Part Number: 1191046-IXFH12N90
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXFH)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 300W
Alternative Parts (Cross-Reference): STW7N95K3; FQAF11N90_NL; IXFH6N100SN;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
Vds - Drain-Source Breakdown Voltage: 900V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 900mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 155nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4200pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191046-IXFH12N90 |
| Product Name | Electronic Surplus - IXFH12N90 |