Zilog MOSFET IXFH12N120

Description
MOSFET 12 Amps 1200V 1.3 Rds
Datasheet
Description
MOSFET 12 Amps 1200V 1.3 Rds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 12 Amps 1200V 1.3 Rds

MOSFET 12 Amps 1200V 1.3 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH12N120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH12N120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH12N120
MOSFET N-CH 1200V 12A TO247AD

MOSFET N-CH 1200V 12A TO247AD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH12N120 IXFH12N120
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF7207QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
5 suppliers