Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH12N100Q IXFH12N100Q

Description
Manufacturer: IXYS Win Source Part Number: 1049362-IXFH12N100Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5.5V @ 4mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049362-IXFH12N100Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5.5V @ 4mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH12N100Q - 1049362-IXFH12N100Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH12N100Q
1049362-IXFH12N100Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH12N100Q 1049362-IXFH12N100Q
Manufacturer: IXYS Win Source Part Number: 1049362-IXFH12N100Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5.5V @ 4mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.05 Ohm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049362-IXFH12N100Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 4mA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.05 Ohm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH12N100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH12N100Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH12N100Q
MOSFET N-CH 1000V 12A TO247AD

MOSFET N-CH 1000V 12A TO247AD

Supplier's Site
Single FETs, MOSFETs - IXFH12N100Q - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH12N100Q
Single FETs, MOSFETs IXFH12N100Q
MOSFET N-CH 1000V 12A TO247AD

MOSFET N-CH 1000V 12A TO247AD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049362-IXFH12N100Q IXFH12N100Q IXFH12N100Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH12N100Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 1000 volts 1000 volts
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data