Zilog Single FETs, MOSFETs IXFH120N25X3

Description
N-Channel 250V 120A (Tc) 520W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 250V 120A (Tc) 520W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH120N25X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH120N25X3-ND
Single FETs, MOSFETs IXFH120N25X3-ND
N-Channel 250V 120A (Tc) 520W (Tc) Through Hole TO-247 (IXTH)

N-Channel 250V 120A (Tc) 520W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Single FETs, MOSFETs - IXFH120N25X3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH120N25X3
Single FETs, MOSFETs IXFH120N25X3
MOSFET N-CH 250V 120A TO247

MOSFET N-CH 250V 120A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH120N25X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH120N25X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH120N25X3
MOSFET N-CH 250V 120A TO247

MOSFET N-CH 250V 120A TO247

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH120N25X3-ND IXFH120N25X3 IXFH120N25X3 IXFH120N25X3
Product Name Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247-3 10V
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFR5305TRL - Rochester Electronics
Specs
Polarity P-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers