Zilog Single FETs, MOSFETs IXFH110N15T2

Description
N-Channel 150V 110A (Tc) 480W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 150V 110A (Tc) 480W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH110N15T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH110N15T2-ND
Single FETs, MOSFETs IXFH110N15T2-ND
N-Channel 150V 110A (Tc) 480W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 150V 110A (Tc) 480W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N15T2 - 1049355-IXFH110N15T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N15T2
1049355-IXFH110N15T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N15T2 1049355-IXFH110N15T2
Manufacturer: IXYS Win Source Part Number: 1049355-IXFH110N15T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 8600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049355-IXFH110N15T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 8600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 110 Amps 150V

MOSFET 110 Amps 150V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH110N15T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH110N15T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH110N15T2
MOSFET N-CH 150V 110A TO247AD

MOSFET N-CH 150V 110A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH110N15T2-ND 1049355-IXFH110N15T2 IXFH110N15T2 IXFH110N15T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N15T2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers