Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFH10N100

Description
Manufacturer: IXYS Win Source Part Number: 1324355-IXFH10N100 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Power Dissipation (Max): 300W (Tc) Supplier Device Package: TO-247AD (IXFH) Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 67 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFH10N100-NDR Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324355-IXFH10N100 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Power Dissipation (Max): 300W (Tc) Supplier Device Package: TO-247AD (IXFH) Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 67 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFH10N100-NDR Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324355-IXFH10N100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324355-IXFH10N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324355-IXFH10N100
Manufacturer: IXYS Win Source Part Number: 1324355-IXFH10N100 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 4mA Power Dissipation (Max): 300W (Tc) Supplier Device Package: TO-247AD (IXFH) Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 67 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFH10N100-NDR Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: IXYS
Win Source Part Number: 1324355-IXFH10N100
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 4mA
Power Dissipation (Max): 300W (Tc)
Supplier Device Package: TO-247AD (IXFH)
Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 67
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFH10N100-NDR
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Singapore, Singapore
1KV 10A MOSFET Transistor
278-IXFH10N100
1KV 10A MOSFET Transistor 278-IXFH10N100
MOSFET N-CH 1KV 10A TO-247AD Product overview: IXFH10N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1KV, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH10N100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1KV 10A TO-247AD Product overview: IXFH10N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1KV, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH10N100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXFH10N100-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH10N100-ND
Single FETs, MOSFETs IXFH10N100-ND
N-Channel 1000V 10A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 1000V 10A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1KV 10A

MOSFET 1KV 10A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH10N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH10N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH10N100
MOSFET N-CH 1KV 10A TO-247AD

MOSFET N-CH 1KV 10A TO-247AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324355-IXFH10N100 278-IXFH10N100 IXFH10N100-ND IXFH10N100 IXFH10N100
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1KV 10A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 300000 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 Tube TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7207QTR - 123327-AUIRF7207QTR - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 2500 milliwatts
View Details
5 suppliers