Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH102N15T IXFH102N15T

Description
Manufacturer: IXYS Win Source Part Number: 1049352-IXFH102N15T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 455W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 102A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 87nC @ 10V Max Input Capacitance: 5220pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049352-IXFH102N15T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 455W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 102A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 87nC @ 10V Max Input Capacitance: 5220pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH102N15T - 1049352-IXFH102N15T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH102N15T
1049352-IXFH102N15T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH102N15T 1049352-IXFH102N15T
Manufacturer: IXYS Win Source Part Number: 1049352-IXFH102N15T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 455W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 102A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 87nC @ 10V Max Input Capacitance: 5220pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049352-IXFH102N15T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 455W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 102A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 87nC @ 10V
Max Input Capacitance: 5220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXFH102N15T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH102N15T-ND
Single FETs, MOSFETs IXFH102N15T-ND
N-Channel 150V 102A (Tc) 455W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 150V 102A (Tc) 455W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH102N15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH102N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH102N15T
MOSFET N-CH 150V 102A TO247AD

MOSFET N-CH 150V 102A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 102 Amps 0V

MOSFET 102 Amps 0V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049352-IXFH102N15T IXFH102N15T-ND IXFH102N15T IXFH102N15T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH102N15T Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 150 volts
PD 455000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 120A MOSFET Transistor - 278-AUIRF1405ZS-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers