N-Channel 300V 100A (Tc) 480W (Tc) Through Hole TO-247 (IXTH)
MOSFET N-CH 300V 100A TO247
MOSFET N-CH 300V 100A TO247
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH100N30X3-ND | IXFH100N30X3 | IXFH100N30X3 | IXFH100N30X3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |