Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFE55N50

Description
MOSFET N-CH 500V 47A SOT-227B
Datasheet
Description
MOSFET N-CH 500V 47A SOT-227B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFE55N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFE55N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFE55N50
MOSFET N-CH 500V 47A SOT-227B

MOSFET N-CH 500V 47A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 52 Amps 500V 0.08 Rds

MOSFET 52 Amps 500V 0.08 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFE55N50 IXFE55N50
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2905ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
8 suppliers