Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFE44N60

Description
MOSFET N-CH 600V 41A SOT-227B
Datasheet
Description
MOSFET N-CH 600V 41A SOT-227B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFE44N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFE44N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFE44N60
MOSFET N-CH 600V 41A SOT-227B

MOSFET N-CH 600V 41A SOT-227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 41 Amps 600V 0.13 Rds

MOSFET 41 Amps 600V 0.13 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFE44N60 IXFE44N60
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details