Zilog 500V 23A MOSFET Transistor IXFC26N50

Description
MOSFET N-CH 500V 23A ISOPLUS220 Product overview: IXFC26N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFC26N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 23A ISOPLUS220 Product overview: IXFC26N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFC26N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 23A MOSFET Transistor
278-IXFC26N50
500V 23A MOSFET Transistor 278-IXFC26N50
MOSFET N-CH 500V 23A ISOPLUS220 Product overview: IXFC26N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFC26N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 23A ISOPLUS220 Product overview: IXFC26N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFC26N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC26N50 - 922215-IXFC26N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC26N50
922215-IXFC26N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC26N50 922215-IXFC26N50
Manufacturer: IXYS Win Source Part Number: 922215-IXFC26N50 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 23A (Tc) 230W (Tc) Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922215-IXFC26N50
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 23A (Tc) 230W (Tc) Through Hole ISOPLUS220™
Package: Tube
Package: ISOPLUS220™
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS220™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXFC26N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFC26N50-ND
Single FETs, MOSFETs IXFC26N50-ND
N-Channel 500V 23A (Tc) 230W (Tc) Through Hole ISOPLUS220™

N-Channel 500V 23A (Tc) 230W (Tc) Through Hole ISOPLUS220™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFC26N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFC26N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFC26N50
MOSFET N-CH 500V 23A ISOPLUS220

MOSFET N-CH 500V 23A ISOPLUS220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IXFC26N50 922215-IXFC26N50 IXFC26N50-ND IXFC26N50
Product Name 500V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC26N50 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 230000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2804S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details