Zilog Single FETs, MOSFETs IXFC24N50

Description
N-Channel 500V 21A (Tc) 230W (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet
Description
N-Channel 500V 21A (Tc) 230W (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFC24N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFC24N50-ND
Single FETs, MOSFETs IXFC24N50-ND
N-Channel 500V 21A (Tc) 230W (Tc) Through Hole ISOPLUS220™

N-Channel 500V 21A (Tc) 230W (Tc) Through Hole ISOPLUS220™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC24N50 - 922214-IXFC24N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC24N50
922214-IXFC24N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC24N50 922214-IXFC24N50
Manufacturer: IXYS Win Source Part Number: 922214-IXFC24N50 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 21A (Tc) 230W (Tc) Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922214-IXFC24N50
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 21A (Tc) 230W (Tc) Through Hole ISOPLUS220™
Package: Tube
Package: ISOPLUS220™
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS220™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFC24N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFC24N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFC24N50
MOSFET N-CH 500V 21A ISOPLUS220

MOSFET N-CH 500V 21A ISOPLUS220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFC24N50-ND 922214-IXFC24N50 IXFC24N50
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC24N50 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details