Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC15N80Q IXFC15N80Q

Description
Manufacturer: IXYS Win Source Part Number: 922213-IXFC15N80Q Series: HiPerFET™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 800 V 13A (Tc) 230W (Tc) Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922213-IXFC15N80Q Series: HiPerFET™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 800 V 13A (Tc) 230W (Tc) Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC15N80Q - 922213-IXFC15N80Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC15N80Q
922213-IXFC15N80Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC15N80Q 922213-IXFC15N80Q
Manufacturer: IXYS Win Source Part Number: 922213-IXFC15N80Q Series: HiPerFET™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: N-Channel 800 V 13A (Tc) 230W (Tc) Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922213-IXFC15N80Q
Series: HiPerFET™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: N-Channel 800 V 13A (Tc) 230W (Tc) Through Hole ISOPLUS220™
Package: Tube
Package: ISOPLUS220™
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS220™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFC15N80Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFC15N80Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFC15N80Q
MOSFET N-CH 800V 13A ISOPLUS220

MOSFET N-CH 800V 13A ISOPLUS220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 922213-IXFC15N80Q IXFC15N80Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC15N80Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products