Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC13N50 IXFC13N50

Description
Manufacturer: IXYS Win Source Part Number: 922212-IXFC13N50 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 12A (Tc) 140W (Tc) Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922212-IXFC13N50 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 12A (Tc) 140W (Tc) Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC13N50 - 922212-IXFC13N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC13N50
922212-IXFC13N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC13N50 922212-IXFC13N50
Manufacturer: IXYS Win Source Part Number: 922212-IXFC13N50 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 12A (Tc) 140W (Tc) Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922212-IXFC13N50
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 12A (Tc) 140W (Tc) Through Hole ISOPLUS220™
Package: Tube
Package: ISOPLUS220™
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS220™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFC13N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFC13N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFC13N50
MOSFET N-CH 500V 12A ISOPLUS220

MOSFET N-CH 500V 12A ISOPLUS220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 922212-IXFC13N50 IXFC13N50
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFC13N50 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 240A MOSFET Transistor - 278-AUIRF2804STRL7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers