N-Channel 850V 90A (Tc) 1785W (Tc) Through Hole PLUS264™
MOSFET 850V/90A Ultra Junction X-Class
MOSFET N-CH 850V 90A PLUS264
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFB90N85X-ND | IXFB90N85X | IXFB90N85X |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |