Littelfuse, Inc. Single FETs, MOSFETs IXFB82N60Q3

Description
N-Channel 600V 82A (Tc) 1560W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 600V 82A (Tc) 1560W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFB82N60Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFB82N60Q3-ND
Single FETs, MOSFETs IXFB82N60Q3-ND
N-Channel 600V 82A (Tc) 1560W (Tc) Through Hole PLUS264™

N-Channel 600V 82A (Tc) 1560W (Tc) Through Hole PLUS264™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 600V/82A

MOSFET Q3Class HiPerFET Pwr MOSFET 600V/82A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB82N60Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB82N60Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB82N60Q3
MOSFET N-CH 600V 82A PLUS264

MOSFET N-CH 600V 82A PLUS264

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFB82N60Q3-ND IXFB82N60Q3 IXFB82N60Q3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR6215-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers