N-Channel 600V 82A (Tc) 1250W (Tc) Through Hole PLUS264™
Manufacturer: IXYS
Win Source Part Number: 1324604-IXFB82N60P
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 82A (Tc)
Rds On (Max) @ Id, Vgs: 75mOhm @ 41A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 1250W (Tc)
Supplier Device Package: PLUS264™
Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFB82
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 600V 82A PLUS264
MOSFET N-CH 600V 82A PLUS264
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFB82N60P-ND | 1324604-IXFB82N60P | IXFB82N60P | IXFB82N60P | IXFB82N60P |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-264-3, TO-264AA | SOT3; TO-264-3, TO-264AA | TO-264-3, TO-264AA | Through Hole | |
| PD | 1.25E6 milliwatts | 1.25E6 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |