Zilog Single FETs, MOSFETs IXFB40N110P

Description
N-Channel 1100V 40A (Tc) 1250W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 1100V 40A (Tc) 1250W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFB40N110P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFB40N110P-ND
Single FETs, MOSFETs IXFB40N110P-ND
N-Channel 1100V 40A (Tc) 1250W (Tc) Through Hole PLUS264™

N-Channel 1100V 40A (Tc) 1250W (Tc) Through Hole PLUS264™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1021840-IXFB40N110P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1021840-IXFB40N110P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1021840-IXFB40N110P
Win Source Part Number: 1021840-IXFB40N110P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1100 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 260mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 6.5V @ 1mA Power Dissipation (Max): 1250W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: PLUS264™ Gate Charge (Qg) (Max) @ Vgs: 310 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFB40 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1021840-IXFB40N110P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Polar
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1100 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 260mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 6.5V @ 1mA
Power Dissipation (Max): 1250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: PLUS264™
Gate Charge (Qg) (Max) @ Vgs: 310 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFB40
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40 Amps 1100V 0.2600 Rds

MOSFET 40 Amps 1100V 0.2600 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB40N110P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB40N110P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB40N110P
MOSFET N-CH 1100V 40A PLUS264

MOSFET N-CH 1100V 40A PLUS264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFB40N110P-ND 1021840-IXFB40N110P IXFB40N110P IXFB40N110P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB3207 - 1020735-AUIRFB3207 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
4 suppliers