Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFB38N100Q2

Description
Manufacturer: IXYS Win Source Part Number: 1324363-IXFB38N100Q2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 250mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5.5V @ 8mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: PLUS264™ Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13500 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFB38 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324363-IXFB38N100Q2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 250mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5.5V @ 8mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: PLUS264™ Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13500 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFB38 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324363-IXFB38N100Q2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324363-IXFB38N100Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324363-IXFB38N100Q2
Manufacturer: IXYS Win Source Part Number: 1324363-IXFB38N100Q2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 250mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5.5V @ 8mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: PLUS264™ Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13500 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFB38 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324363-IXFB38N100Q2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 250mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 8mA
Power Dissipation (Max): 890W (Tc)
Supplier Device Package: PLUS264™
Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13500 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFB38
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB38N100Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB38N100Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB38N100Q2
MOSFET N-CH 1000V 38A PLUS264

MOSFET N-CH 1000V 38A PLUS264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 38 Amps 1000V 0.25 Rds

MOSFET 38 Amps 1000V 0.25 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324363-IXFB38N100Q2 IXFB38N100Q2 IXFB38N100Q2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
2 suppliers