Win Source Part Number: 1338045-IXFB210N30P3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: HiPerFET™, Polar3™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Power Dissipation (Max): 1890W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: PLUS264™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFB210
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 210A (Tc)
Rds On (Max) @ Id, Vgs: 14.5mOhm @ 105A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Gate Charge (Qg) (Max) @ Vgs: 268 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 16200 pF @ 25 V
N-Channel 300V 210A (Tc) 1890W (Tc) Through Hole PLUS264™
MOSFET N-Channel: Power MOSFET w/Fast Diode
MOSFET N-CH 300V 210A PLUS264
MOSFET N-CH 300V 210A PLUS264
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1338045-IXFB210N30P3 | 238-IXFB210N30P3-ND | IXFB210N30P3 | IXFB210N30P3 | IXFB210N30P3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 1.89E6 milliwatts | 1.89E6 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-264-3, TO-264AA |