Zilog Single FETs, MOSFETs IXFB170N30P

Description
N-Channel 300V 170A (Tc) 1250W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 300V 170A (Tc) 1250W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFB170N30P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFB170N30P-ND
Single FETs, MOSFETs IXFB170N30P-ND
N-Channel 300V 170A (Tc) 1250W (Tc) Through Hole PLUS264™

N-Channel 300V 170A (Tc) 1250W (Tc) Through Hole PLUS264™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB170N30P - 205676-IXFB170N30P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB170N30P
205676-IXFB170N30P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB170N30P 205676-IXFB170N30P
Manufacturer: IXYS Win Source Part Number: 205676-IXFB170N30P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 258nC @ 10V Max Input Capacitance: 20000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 85A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 205676-IXFB170N30P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS264
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 170A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 258nC @ 10V
Max Input Capacitance: 20000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 85A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB170N30P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB170N30P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB170N30P
MOSFET N-CH 300V 170A PLUS264

MOSFET N-CH 300V 170A PLUS264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Polar Power MOSFET HiPerFET

MOSFET Polar Power MOSFET HiPerFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFB170N30P-ND 205676-IXFB170N30P IXFB170N30P IXFB170N30P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB170N30P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3; PLUS264 TO-264-3, TO-264AA
V(BR)DSS 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
MOSFETs - 2605059P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
9 suppliers