Littelfuse, Inc. Single FETs, MOSFETs IXFB110N60P3

Description
N-Channel 600V 110A (Tc) 1890W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 600V 110A (Tc) 1890W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFB110N60P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFB110N60P3-ND
Single FETs, MOSFETs 238-IXFB110N60P3-ND
N-Channel 600V 110A (Tc) 1890W (Tc) Through Hole PLUS264™

N-Channel 600V 110A (Tc) 1890W (Tc) Through Hole PLUS264™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB110N60P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB110N60P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB110N60P3
MOSFET N-CH 600V 110A PLUS264

MOSFET N-CH 600V 110A PLUS264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 110A 0.056Ohm PolarP3 Power MOSFET

MOSFET 600V 110A 0.056Ohm PolarP3 Power MOSFET

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFB110N60P3-ND IXFB110N60P3 IXFB110N60P3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers