Littelfuse, Inc. Single FETs, MOSFETs IXFB100N50Q3

Description
N-Channel 500V 100A (Tc) 1560W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 500V 100A (Tc) 1560W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFB100N50Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFB100N50Q3-ND
Single FETs, MOSFETs IXFB100N50Q3-ND
N-Channel 500V 100A (Tc) 1560W (Tc) Through Hole PLUS264™

N-Channel 500V 100A (Tc) 1560W (Tc) Through Hole PLUS264™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1193723-IXFB100N50Q3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1193723-IXFB100N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1193723-IXFB100N50Q3
Win Source Part Number: 1193723-IXFB100N50Q3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Q3 Class Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 49mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 6.5V @ 8mA Power Dissipation (Max): 1560W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: PLUS264™ Gate Charge (Qg) (Max) @ Vgs: 255 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13800 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: -IXFB100N50Q3 Base Product Number: IXFB100 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1193723-IXFB100N50Q3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Q3 Class
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 49mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 6.5V @ 8mA
Power Dissipation (Max): 1560W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: PLUS264™
Gate Charge (Qg) (Max) @ Vgs: 255 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13800 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: -IXFB100N50Q3
Base Product Number: IXFB100
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/100A

MOSFET Q3Class HiPerFET Pwr MOSFET 500V/100A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB100N50Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB100N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB100N50Q3
MOSFET N-CH 500V 100A PLUS264

MOSFET N-CH 500V 100A PLUS264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFB100N50Q3-ND 1193723-IXFB100N50Q3 IXFB100N50Q3 IXFB100N50Q3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR4105ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers