Zilog Single FETs, MOSFETs IXFB100N50P

Description
N-Channel 500V 100A (Tc) 1890W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 500V 100A (Tc) 1890W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFB100N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFB100N50P-ND
Single FETs, MOSFETs IXFB100N50P-ND
N-Channel 500V 100A (Tc) 1890W (Tc) Through Hole PLUS264™

N-Channel 500V 100A (Tc) 1890W (Tc) Through Hole PLUS264™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB100N50P - 1049345-IXFB100N50P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB100N50P
1049345-IXFB100N50P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB100N50P 1049345-IXFB100N50P
Manufacturer: IXYS Win Source Part Number: 1049345-IXFB100N50P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1890W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Case / Package: PLUS264 Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 5V @ 8mA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 20000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 49 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1049345-IXFB100N50P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1890W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Case / Package: PLUS264
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 5V @ 8mA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 20000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 49 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB100N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB100N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB100N50P
MOSFET N-CH 500V 100A PLUS264

MOSFET N-CH 500V 100A PLUS264

Supplier's Site
Single FETs, MOSFETs - IXFB100N50P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFB100N50P
Single FETs, MOSFETs IXFB100N50P
MOSFET N-CH 500V 100A PLUS264

MOSFET N-CH 500V 100A PLUS264

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFB100N50P-ND 1049345-IXFB100N50P IXFB100N50P IXFB100N50P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB100N50P Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3; PLUS264 TO-264-3, TO-264AA TO-264-3, TO-264AA
V(BR)DSS 500 volts 500 volts
PD 1.89E6 milliwatts 1.89E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers