IXYS Corporation Single FETs, MOSFETs IXFA7N80P-TRL

Description
N-Channel 800V 7A (Tc) 200W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 800V 7A (Tc) 200W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFA7N80P-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFA7N80P-TRLTR-ND
Single FETs, MOSFETs 238-IXFA7N80P-TRLTR-ND
N-Channel 800V 7A (Tc) 200W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 800V 7A (Tc) 200W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1005559-IXFA7N80P-TRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1005559-IXFA7N80P-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1005559-IXFA7N80P-TRL
Win Source Part Number: 1005559-IXFA7N80P-TR L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Polar Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 1.44Ohm @ 3.5A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 200W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: 238-IXFA7N80P-TRLTR Base Product Number: IXFA7N80 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1005559-IXFA7N80P-TRL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Polar
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 1.44Ohm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 200W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 238-IXFA7N80P-TRLTR
Base Product Number: IXFA7N80
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA7N80P-TRL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA7N80P-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA7N80P-TRL
MOSFET N-CH 800V 7A TO263

MOSFET N-CH 800V 7A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET IXFA7N80P TRL

MOSFET IXFA7N80P TRL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFA7N80P-TRLTR-ND 1005559-IXFA7N80P-TRL IXFA7N80P-TRL IXFA7N80P-TRL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
60V 43A DPAK MOSFET Transistor - 278-AUIRFR3806TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
9 suppliers