Manufacturer: IXYS
Win Source Part Number: 205675-IXFA7N100P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263 (IXFA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 6V @ 1mA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 2590pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.9 Ohm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
N-Channel 1000V 7A (Tc) 300W (Tc) Surface Mount TO-263 (IXFA)
MOSFET N-CH 1000V 7A D2PAK
MOSFET N-CH 1000V 7A TO263
MOSFET N-CH 1000V 7A TO263
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205675-IXFA7N100P | IXFA7N100P-ND | IXFA7N100P | 401-IXFA7N100P | IXFA7N100P | IXFA7N100P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA7N100P | Single FETs, MOSFETs | MOSFET | MOSFET N-CH 1000V 7A D2PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 1000 volts | 1000 volts | 1000 volts | |||
| PD | 300000 milliwatts | 300000 milliwatts | 300000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-263; SOT3; TO-263 (IXFA) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |