Manufacturer: IXYS
Win Source Part Number: 876064-IXFA5N100P
Series: HiPerFET™, PolarP2™
Features: 1000 V
Package: Tube
Family Name: IXFA5N100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 1000V 5A (Tc) 250W (Tc) Surface Mount TO-263 (IXFA)
MOSFET N-CH 1000V 5A TO263
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 876064-IXFA5N100P | IXFA5N100P-ND | IXFA5N100P | IXFA5N100P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA5N100P | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | 1830 pF @ 25 V |