Manufacturer: IXYS
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: HiPerFET™
Package: Tape & Reel (TR)\ Cut Tape (CT)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA (IXFA)
Mounting Type: Surface Mount
Vgs (Max): ±20V
Base Product Number: IXFA3
Operating Temperature: -55°C ~ 150°C (TJ)
N-Channel 1200V 3A (Tc) 200W (Tc) Surface Mount TO-263AA
MOSFET N-CH 1200V 3A TO263
MOSFET N-CH 1200V 3A TO263
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFA3N120-TRLTR-ND | IXFA3N120-TRL | IXFA3N120-TRL | IXFA3N120-TRL | |
| Product Name | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |