IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA34N65X2 IXFA34N65X2

Description
Manufacturer: IXYS Win Source Part Number: 876063-IXFA34N65X2 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 34A (Tc) 540W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXFA34 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFA34N65X2X, IXFA34N65X2X-ND
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876063-IXFA34N65X2 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 34A (Tc) 540W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXFA34 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFA34N65X2X, IXFA34N65X2X-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA34N65X2 - 876063-IXFA34N65X2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA34N65X2
876063-IXFA34N65X2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA34N65X2 876063-IXFA34N65X2
Manufacturer: IXYS Win Source Part Number: 876063-IXFA34N65X2 Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 34A (Tc) 540W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXFA34 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXFA34N65X2X, IXFA34N65X2X-ND

Manufacturer: IXYS
Win Source Part Number: 876063-IXFA34N65X2
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 34A (Tc) 540W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXFA34
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXFA34N65X2X, IXFA34N65X2X-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/34A Ultra Junction X2-Class

MOSFET 650V/34A Ultra Junction X2-Class

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876063-IXFA34N65X2 IXFA34N65X2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA34N65X2 MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R160M1 - AIMBG120R160M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
Single FETs, MOSFETs - 1727-4701-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
MOSFETs - 1827104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details