Zilog Single FETs, MOSFETs IXFA30N25X3

Description
N-Channel 250V 30A (Tc) 176W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet
Description
N-Channel 250V 30A (Tc) 176W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA30N25X3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA30N25X3-ND
Single FETs, MOSFETs IXFA30N25X3-ND
N-Channel 250V 30A (Tc) 176W (Tc) Surface Mount TO-263 (IXFA)

N-Channel 250V 30A (Tc) 176W (Tc) Surface Mount TO-263 (IXFA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338915-IXFA30N25X3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338915-IXFA30N25X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338915-IXFA30N25X3
Win Source Part Number: 1338915-IXFA30N25X3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: HiPerFET™, Ultra X3 Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Power Dissipation (Max): 176W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AA (IXFA) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFA30 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 60mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4.5V @ 500µA Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1450 pF @ 25 V

Win Source Part Number: 1338915-IXFA30N25X3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: HiPerFET™, Ultra X3
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Power Dissipation (Max): 176W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263AA (IXFA)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFA30
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 60mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 500µA
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1450 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA30N25X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA30N25X3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA30N25X3
MOSFET N-CHANNEL 250V 30A TO263

MOSFET N-CHANNEL 250V 30A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFA30N25X3-ND 1338915-IXFA30N25X3 IXFA30N25X3 IXFA30N25X3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFR9024N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers