Zilog Single FETs, MOSFETs IXFA270N06T3

Description
N-Channel 60V 270A (Tc) 480W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 60V 270A (Tc) 480W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA270N06T3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA270N06T3-ND
Single FETs, MOSFETs IXFA270N06T3-ND
N-Channel 60V 270A (Tc) 480W (Tc) Surface Mount TO-263AA

N-Channel 60V 270A (Tc) 480W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA270N06T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA270N06T3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA270N06T3
MOSFET N-CH 60V 270A TO263AA

MOSFET N-CH 60V 270A TO263AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V/270A TrenchT3

MOSFET 60V/270A TrenchT3

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFA270N06T3-ND IXFA270N06T3 IXFA270N06T3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-650 Flanged (Earless)
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details