Zilog Single FETs, MOSFETs IXFA230N075T2

Description
N-Channel 75V 230A (Tc) 480W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet
Description
N-Channel 75V 230A (Tc) 480W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA230N075T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA230N075T2-ND
Single FETs, MOSFETs IXFA230N075T2-ND
N-Channel 75V 230A (Tc) 480W (Tc) Surface Mount TO-263 (IXFA)

N-Channel 75V 230A (Tc) 480W (Tc) Surface Mount TO-263 (IXFA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382383-IXFA230N075T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382383-IXFA230N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382383-IXFA230N075T2
Win Source Part Number: 1382383-IXFA230N075T 2 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: HiPerFET™, TrenchT2™ Package: Tube Standard Package: 50 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 230A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 480W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA (IXFA) Gate Charge (Qg) (Max) @ Vgs: 178 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFA230 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382383-IXFA230N075T2
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: HiPerFET™, TrenchT2™
Package: Tube
Standard Package: 50 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 230A (Tc)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 480W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA (IXFA)
Gate Charge (Qg) (Max) @ Vgs: 178 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFA230
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA230N075T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA230N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA230N075T2
MOSFET N-CH 75V 230A TO263

MOSFET N-CH 75V 230A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TrenchT2 HiperFETs Power MOSFET

MOSFET TrenchT2 HiperFETs Power MOSFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFA230N075T2-ND 1382383-IXFA230N075T2 IXFA230N075T2 IXFA230N075T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
100V 35A DPAK MOSFET Transistor - 278-AUIRFR540ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers