Zilog Single FETs, MOSFETs IXFA20N85XHV

Description
N-Channel 850V 20A (Tc) 540W (Tc) Surface Mount TO-263HV
Request a Quote Datasheet
Description
N-Channel 850V 20A (Tc) 540W (Tc) Surface Mount TO-263HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA20N85XHV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA20N85XHV-ND
Single FETs, MOSFETs IXFA20N85XHV-ND
N-Channel 850V 20A (Tc) 540W (Tc) Surface Mount TO-263HV

N-Channel 850V 20A (Tc) 540W (Tc) Surface Mount TO-263HV

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA20N85XHV - 876062-IXFA20N85XHV - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA20N85XHV
876062-IXFA20N85XHV
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA20N85XHV 876062-IXFA20N85XHV
Manufacturer: IXYS Win Source Part Number: 876062-IXFA20N85XHV Series: HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20A (Tc) 540W (Tc) Surface Mount TO-263HV Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXFA20 Categories: Discrete Semiconductor Products Case / Package: TO-263HV ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876062-IXFA20N85XHV
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20A (Tc) 540W (Tc) Surface Mount TO-263HV
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXFA20
Categories: Discrete Semiconductor Products
Case / Package: TO-263HV
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 850V Ultra Junction X-Class Pwr MOSFET

MOSFET 850V Ultra Junction X-Class Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA20N85XHV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA20N85XHV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA20N85XHV
MOSFET N-CH 850V 20A TO263

MOSFET N-CH 850V 20A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFA20N85XHV-ND 876062-IXFA20N85XHV IXFA20N85XHV IXFA20N85XHV
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFA20N85XHV MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products