Zilog Single FETs, MOSFETs IXFA16N50P

Description
N-Channel 500V 16A (Tc) 300W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet
Description
N-Channel 500V 16A (Tc) 300W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA16N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA16N50P-ND
Single FETs, MOSFETs IXFA16N50P-ND
N-Channel 500V 16A (Tc) 300W (Tc) Surface Mount TO-263 (IXFA)

N-Channel 500V 16A (Tc) 300W (Tc) Surface Mount TO-263 (IXFA)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 16A

MOSFET 500V 16A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA16N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA16N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA16N50P
MOSFET N-CH 500V 16A TO263

MOSFET N-CH 500V 16A TO263

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFA16N50P-ND IXFA16N50P IXFA16N50P
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers