Zilog Single FETs, MOSFETs IXFA12N65X2

Description
N-Channel 650V 12A (Tc) 180W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet
Description
N-Channel 650V 12A (Tc) 180W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA12N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA12N65X2-ND
Single FETs, MOSFETs IXFA12N65X2-ND
N-Channel 650V 12A (Tc) 180W (Tc) Surface Mount TO-263 (IXFA)

N-Channel 650V 12A (Tc) 180W (Tc) Surface Mount TO-263 (IXFA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1013994-IXFA12N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1013994-IXFA12N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1013994-IXFA12N65X2
Win Source Part Number: 1013994-IXFA12N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Ultra X2 Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 310mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 180W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (IXFA) Gate Charge (Qg) (Max) @ Vgs: 18.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1134 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXFA12 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1013994-IXFA12N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Ultra X2
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 310mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 180W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (IXFA)
Gate Charge (Qg) (Max) @ Vgs: 18.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1134 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFA12
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA12N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA12N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA12N65X2
MOSFET N-CH 650V 12A TO263AA

MOSFET N-CH 650V 12A TO263AA

Supplier's Site
Single FETs, MOSFETs - IXFA12N65X2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFA12N65X2
Single FETs, MOSFETs IXFA12N65X2
MOSFET N-CH 650V 12A TO263AA

MOSFET N-CH 650V 12A TO263AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/12A TO-263

MOSFET 650V/12A TO-263

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFA12N65X2-ND 1013994-IXFA12N65X2 IXFA12N65X2 IXFA12N65X2 IXFA12N65X2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 180000 milliwatts 180000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
Single FETs, MOSFETs - 448-AIMW120R060M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details