IXYS Corporation Single FETs, MOSFETs IXFA110N15T2

Description
N-Channel 150V 110A (Tc) 480W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 150V 110A (Tc) 480W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFA110N15T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFA110N15T2-ND
Single FETs, MOSFETs 238-IXFA110N15T2-ND
N-Channel 150V 110A (Tc) 480W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 150V 110A (Tc) 480W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324590-IXFA110N15T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324590-IXFA110N15T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324590-IXFA110N15T2
Manufacturer: IXYS Win Source Part Number: 1324590-IXFA110N15T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 480W (Tc) Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 238-IXFA110N15T2 Base Product Number: IXFA110 Drive Voltage (Max Rds On, Min Rds On): 10V

Manufacturer: IXYS
Win Source Part Number: 1324590-IXFA110N15T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 480W (Tc)
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 238-IXFA110N15T2
Base Product Number: IXFA110
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Sheung Wan, Hong Kong
MOSFET 110Amps 150V

MOSFET 110Amps 150V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA110N15T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA110N15T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA110N15T2
MOSFET N-CH 150V 110A TO263

MOSFET N-CH 150V 110A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXFA110N15T2-ND 1324590-IXFA110N15T2 IXFA110N15T2 IXFA110N15T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details