Zilog Single FETs, MOSFETs IXFA110N15T2-TRL

Description
N-Channel 150V 110A (Tc) 480W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet
Description
N-Channel 150V 110A (Tc) 480W (Tc) Surface Mount TO-263 (IXFA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFA110N15T2-TRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFA110N15T2-TRL-ND
Single FETs, MOSFETs IXFA110N15T2-TRL-ND
N-Channel 150V 110A (Tc) 480W (Tc) Surface Mount TO-263 (IXFA)

N-Channel 150V 110A (Tc) 480W (Tc) Surface Mount TO-263 (IXFA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1066175-IXFA110N15T2-TRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1066175-IXFA110N15T2-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1066175-IXFA110N15T2-TRL
Win Source Part Number: 1066175-IXFA110N15T2 -TRL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, TrenchT2™ Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 110A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 480W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (IXFA) Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IXFA110N15T2-TRLIXFA 110N15T2TRL; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: IXFA110N15T2,IXFA110 N15T2-ND Base Product Number: IXFA110 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1066175-IXFA110N15T2-TRL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, TrenchT2™
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 480W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (IXFA)
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IXFA110N15T2-TRLIXFA110N15T2TRL;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: IXFA110N15T2,IXFA110N15T2-ND
Base Product Number: IXFA110
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFET IXFA110N15T2 TRL

MOSFET IXFA110N15T2 TRL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFA110N15T2-TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFA110N15T2-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFA110N15T2-TRL
MOSFET N-CH 150V 110A TO263

MOSFET N-CH 150V 110A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFA110N15T2-TRL-ND 1066175-IXFA110N15T2-TRL IXFA110N15T2-TRL IXFA110N15T2-TRL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data