N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263 (IXFA)
Win Source Part Number: 1182650-IXFA102N15T
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFET™, Trench
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 102A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 455W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (IXFA)
Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5220 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFA102
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 150V 102A TO263
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFA102N15T-ND | 1182650-IXFA102N15T | IXFA102N15T | IXFA102N15T |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |