Win Source Part Number: 1349452-IXDN630MYI
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tube
Standard Package: 50
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3.5V
Current - Peak Output (Source, Sink): 30A, 30A
Rise / Fall Time (Typ): 11ns, 11ns
Voltage - Supply: 9V ~ 35V
Mounting Type: Surface Mount
Package / Case: TO-263-6, D²Pak (5 Leads + Tab) , TO-263BA
Supplier Device Package: TO-263-5
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS Integrated Circuits Division
Base Product Number: IXDN630
California Prop 65: Warning Information
Gate Drivers 9V 5-PIN TO-263 MOSFET DRIVER; 30A Product overview: IXDN630MYI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 30A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9V, 30A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN630MYI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting TO-263-5
IC GATE DRVR LOW-SIDE TO263-5
Low-Side Gate Driver IC Non-Inverting TO-263-5
Gate Drivers 9V 5-PIN TO-263 MOSFET DRIVER; 30A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1349452-IXDN630MYI | 906-IXDN630MYI | 212-IXDN630MYI-ND | IXDN630MYI | IXDN630MYI | IXDN630MYI |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | 9V 30A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 30 amps | 30 amps | 30 amps | |||
| Supply Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | 35 to 9 volts | 9 to 35 volts | |
| Rise Time | 11 ns | 20 ns | 11 ns | 11 ns |