Gate Drivers 9V 5-PIN TO-220 MOSFET DRIVER; 30A Product overview: IXDN630MCI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 30A, TO-220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 9V, 30A, TO-220, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN630MCI can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5
Low-Side Gate Driver IC Non-Inverting TO-220-5
Gate Drivers 9V 5-PIN TO-220 MOSFET DRIVER; 30A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-IXDN630MCI | IXDN630MCI-ND | IXDN630MCI | IXDN630MCI | IXDN630MCI |
| Product Name | 9V 30A TO-220 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 Output | ||||
| Supply Voltage | 9 to 35 volts | 9 to 35 volts | 35 to 9 volts | 9 to 35 volts | |
| Rise Time | 20 ns | 11 ns | 11 ns | ||
| Fall Time | 20 ns | 11 ns | 11 ns | ||
| Package Type | Tube | TO-220-5 | TO-220-5 |