Low-Side Gate Driver IC Non-Inverting 8-DIP
Gate Drivers 14-Ampere Low-Side Ultrafast MOSFET Product overview: IXDN614PI from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-IXDN614PI can be used for catalog matching and distributor lookup.
Gate Drivers 14-Ampere Low-Side Ultrafast MOSFET
IC GATE DRVR LOW-SIDE 8DIP
IC: driver; low-side,gate driver; DIP8; -14÷14A; Channels: 1
Low-Side Gate Driver IC Non-Inverting 8-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IXDN614PI-ND | 906-IXDN614PI | IXDN614PI | IXDN614PI | 415-IXDN614PI | IXDN614PI |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC: driver; low-side,gate driver; DIP8; -14÷14A; Channels: 1 | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 14 amps | 14 amps | ||||
| Supply Voltage | 4.5 to 35 volts | 4.5 to 35 volts | 35 to 4.5 volts | 4.5 to 35 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns |